NEN-EN-ISO 15225

Medical devices - Quality management - Medical device nomenclature data structure

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: inactive
Page Count: 29
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Health care technology (Vocabularies)): 01.040.11
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Medical equipment in general): 11.040.01
scope:

NEN-EN- ISO 15225 specifies rules and guidelines for a medical device nomenclature data structure, in order to facilitate cooperation and exchange of data used by regulatory bodies on an international level between interested parties, e.g. regulatory authorities, manufacturers, suppliers, healthcare providers and end users. This International Standard includes guidelines for a minimum data set and its structure. These guidelines are provided for system designers setting up databases that utilize the nomenclature system described herein. The requirements contained in this International Standard are applicable to the development and maintenance of an international nomenclature for medical device identification. This International Standard does not include the nomenclature itself, which is provided as a separate data file.

Document History

NEN-EN-ISO 15225
April 1, 2016
Medical devices - Quality management - Medical device nomenclature data structure
NEN-EN- ISO 15225 specifies rules and guidelines for a medical device nomenclature data structure, in order to facilitate cooperation and exchange of data used by regulatory bodies on an...
May 1, 2010
Medical devices - Quality management - Medical device nomenclature data structure
This International Standard provides rules and guidelines for a medical device nomenclature data structure, in order to facilitate cooperation and exchange of data used by regulatory bodies on an...
April 1, 2008
Nomenclature - Specification for a nomenclature system for medical devices for the purpose of regulatory data exchange
This International Standard provides rules and guidelines for a medical device nomenclature data structure in order to facilitate cooperation and exchange of data used by regulatory bodies on an...
April 1, 2006
Nomenclature - Specification for a nomenclature system for medical devices for the purpose of regulatory data exchange
add Annex ZC (informative) for relationship with directive 98/79/EC
February 1, 2004
Nomenclature - Specification for a nomenclature system for medical devices for the purpose of regulatory data exchange
A description is not available for this item.
March 1, 2002
Nomenclature - Specification for a nomenclature system for medical devices for the purpose of regulatory data exchange
A description is not available for this item.
December 1, 2000
Nomenclature - Specification for a nomenclature system for medical devices for the purposes of regulatory data exchange
Specifies requirements and guidance for the construction of a nomenclature for medical devices in order to facilitate co-operation and exchange of regulatory data on an international level between...

References

Advertisement