NEN-EN-ISO 9308-1
Water quality - Detection and enumeration of Escherichia coli and coliform bacteria - Part 1: Membrane filtration method
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
Describes a reference method (Standard Test) for the detection and enumeration of E. coli and coliform bacteria in water for human consumption. The Standard test is based on membrane filtration, subsequent culture on a differential agar medium and calculation of the number of target organisms in the sample. The Standard Test has a low selectivity, allowing the detection of injured bacteria. Due to the low selectivity, background growth can interfere with the reliable enumeration of coliform bacteria and E.coli, for example in some drinking waters, like shallow well waters, that have not been disinfected and yield a high background growth. This part of ISO 9308 is therefore especially suitable for disinfected water and other drinking waters of low bacterial numbers. This part includes a rapid method for the detection of E.coli only within 24 h in water for human consumption, whic can be useful in special cases when information is needed quickly.
Document History