NEN-EN-ISO 9142

Adhesives - Guide to the selection of standard laboratory ageing conditions for testing bonded joints

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 36
ICS Code (Adhesives): 83.180
scope:

This International Standard describes laboratory ageing conditions under which adhesive joints may be exposed to various environmental influences - climatic or chemical - for the purpose of assessing the effects of such influences on certain properties. The ageing conditions are applicable to bonded assemblies and may be used to constitute a set of tests for the evaluation of an adhesive. The results obtained using the procedures described in this International Standard are not necessarily applicable to the determination of the service life of a bonded assembly because there is no direct relation between the test results and the behaviour of a bonded assembly over a period of time under service conditions. However, for certain specific applications, experience with the procedures may enable a correlation to be established.

Document History

NEN-EN-ISO 9142
January 1, 2004
Adhesives - Guide to the selection of standard laboratory ageing conditions for testing bonded joints
This International Standard describes laboratory ageing conditions under which adhesive joints may be exposed to various environmental influences - climatic or chemical - for the purpose of assessing...

References

Advertisement