NEN-EN-ISO 12947-4

Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 4: Assessment of appearance change

active
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 20
ICS Code (Textile fabrics): 59.080.30
scope:

Is applicable to the assessment of the appearance change of specimens covering all textile fabrics including nonwovens and fabrics where the specifier indicates the end performance as having a low abrasion wear life.

Document History

May 1, 2007
Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 4: Assessment of appearance change
A description is not available for this item.
NEN-EN-ISO 12947-4
February 1, 1999
Textiles - Determination of the abrasion resistance of fabrics by the Martindale method - Part 4: Assessment of appearance change
Is applicable to the assessment of the appearance change of specimens covering all textile fabrics including nonwovens and fabrics where the specifier indicates the end performance as having a low...
Advertisement