NEN - NPR 6270

Bacteriological examination of water - Detection and enumeration of thermophylic Campylobacter-bacteriën by the most probable number technique

active, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: active
Page Count: 4
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Microbiology of water): 07.100.20
scope:

This code of practice gives background information to the detection and enumeration of thermophylic Campylobacter-bacteria in water according to the NEN 6269. It is especially for surface water that is used as base material for drinking water.

Document History

NPR 6270
May 1, 1996
Bacteriological examination of water - Detection and enumeration of thermophylic Campylobacter-bacteriën by the most probable number technique
This code of practice gives background information to the detection and enumeration of thermophylic Campylobacter-bacteria in water according to the NEN 6269. It is especially for surface water that...
October 1, 1993
Bacteriological examination of water - Detection and enumeration of th0rmophylic Campylobacter-bacteriën by the most probable number technique
This code of practice gives background information to the detection and enumeration of thermophylic Campylobacter-bacteria in water according to the NEN 6269. It is especially for surface water that...
Advertisement