NEN-EN-IEC 60721-3-2

Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 2: Transportation

active
Organization: NEN
Publication Date: 1 April 1997
Status: active
Page Count: 60
ICS Code (Environmental testing): 19.040
scope:

Classifies groups of environmental parameters and their severities to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufactoring factory. The most commonly used methods of transportation have been taken into account, including the following; - Road transport: cars, lorries, trucks, animals, conveyors - Rail transport: trains, trams, conveyors - Water transport, inland and maritime: ships, hovercraft, conveyors - Air transport: aircraft, conveyors - Vertical transport: cranes, transport lifts, cableways. The environmental conditions specified in this part of the publication are those met by the product being transported. If the product is packed, the environmental conditions apply to the package containing the product. Only severe conditions, which may be harmful to products, are included. To classify groups of environmental parameters and their severities to which a product will be exposed when being transported on ground, water and in air, including loading and unlaoding. A limited number of classes of environmental conditions are given, covering a broad field of application. The user of this standard should select the lowest classes necessary covering each of the conditions of the itended transportation. Some guidance for this is given in Appendix A.

Document History

August 1, 2022
Classification of environmental conditions - Part 3-2: Classification of groups of environmental parameters and their severities - Transportation and handling
A description is not available for this item.
NEN-EN-IEC 60721-3-2
April 1, 1997
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 2: Transportation
Classifies groups of environmental parameters and their severities to which a product is subjected while being transported from one place to another after being made ready for dispatch from the...

References

Advertisement