NEN-EN-ISO 14680-1

Paints and varnishes - Determination of pigment content - Part 1: Centrifuge method

active, Most Current
Organization: NEN
Publication Date: 1 February 2006
Status: active
Page Count: 17
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 14680 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for determining the pigment content of paints in which the solids are sedimented by centrifugation. It is primarily intended for checking the composition during the production of coating materials and as an acceptance check for the coating material user. Difficulties may be encountered when the method is applied to coating materials containing dyestuffs, carbon black, very finely divided silicon dioxide or very finely divided titanium dioxide. It may not be suitable for emulsion paints. The pigment content of coating materials can also be determined by an ashing method (see ISO 14680-2) or by a filtration method (see ISO 14680-3).

Document History

NEN-EN-ISO 14680-1
February 1, 2006
Paints and varnishes - Determination of pigment content - Part 1: Centrifuge method
This part of ISO 14680 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for determining the pigment content of...

References

Advertisement