NEN-ISO 18553

Method for the assessment of the degree of pigment or carbon black dispersion in polyolefin pipes, fittings and compounds

active
Organization: NEN
Publication Date: 1 April 2002
Status: active
Page Count: 18
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

Describes a method with two procedures for the assessment of pigment or carbon black particle and agglomeratie size and dispersion in polyolefin pipes, fittings and compounds. The method is applicable to polyolefin pipes and fittings, as well as raw material in pellet form, with the choice of procedure to be determined by the referring specification. The method is applicable to carbon black pigmented polyolefin pipes, fittings and compounds with a carbon black content of less than 3%.

Document History

August 1, 2007
Method for the assessment of the degree of pigment or carbon black dispersion in polyolefin pipes, fittings and compounds
A description is not available for this item.
NEN-ISO 18553
April 1, 2002
Method for the assessment of the degree of pigment or carbon black dispersion in polyolefin pipes, fittings and compounds
Describes a method with two procedures for the assessment of pigment or carbon black particle and agglomeratie size and dispersion in polyolefin pipes, fittings and compounds. The method is...
Advertisement