NEN-EN-ISO 12215-1

Small craft - Hull construction - Scantlings - Part 1: Materials: Thermosetting resins, glass fibre reinforcement, reference laminate

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 15
ICS Code (Small craft): 47.080
scope:

Applies to thermosetting resins and glass fibre reinforcement used in the construction of small craft with a length of the hull (Lh) of up to 24 m according to ISO 8666. It defines the minimum requirements for material properties of glass reinforcement and resin matrix and the reference laminate made thereof. The standard shall not prelude the application of other materials, provided that the minimum requirements and properties of the reference laminate are met.

Document History

November 1, 2000
Small craft - Hull construction and scantlings - Part 1: Materials: Thermosetting resins, glass-fibre reinforcement, reference laminate
Applies to thermosetting resins and glass fibre reinforcement used in the construction of small craft with a length of the hull (Lh) of up to 24 m according to ISO 8666. It defines the minimum...
NEN-EN-ISO 12215-1
July 1, 1997
Small craft - Hull construction - Scantlings - Part 1: Materials: Thermosetting resins, glass fibre reinforcement, reference laminate
Applies to thermosetting resins and glass fibre reinforcement used in the construction of small craft with a length of the hull (Lh) of up to 24 m according to ISO 8666. It defines the minimum...
Advertisement