NEN-EN 3660-009

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 009: Cable outlet, style J, straight, sealed, for heat shrinkable boot - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This product standard defines a range of cable outlets, style J, straight, sealed, light duty, for heat shrinkable boots, (non-conductive or conductive), for use under the following conditions: Associated electrical connector(s): EN 3660-002. Temperature range, Class N: - 65 °C to 200 °C, Class W: - 65 °C to 175 °C, Class K: - 65 °C to 260 °C

Document History

NEN-EN 3660-009
July 1, 2007
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 009: Cable outlet, style J, straight, sealed, for heat shrinkable boot - Product standard
This product standard defines a range of cable outlets, style J, straight, sealed, light duty, for heat shrinkable boots, (non-conductive or conductive), for use under the following conditions:...
Advertisement