NEN-ISO 12987
Carbonaceous materials for the production of aluminium - Anodes, cathodes blocks, sidewall blocks and baked ramming pastes - Determination of the thermal conductivity using a comparative method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
This International Standard specifies a method for the determination of thermal conductivity of carbonaceous material in the temperature range of 20°C to 60°C. The typical range of thermal conduc tivity for these materials is 2 W/(K-m) to W/(K-m).
Document History
NEN-ISO 12987
July 1, 2004
Carbonaceous materials for the production of aluminium - Anodes, cathodes blocks, sidewall blocks and baked ramming pastes - Determination of the thermal conductivity using a comparative method
This International Standard specifies a method for the determination of thermal conductivity of carbonaceous material in the temperature range of 20°C to 60°C. The typical range of thermal conduc...