NEN-ISO 7475
Balancing machines - Enclosures and other safety measures
| Organization: | NEN |
| Publication Date: | 1 April 1986 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Balancing and balancing machines): | 21.120.40 |
scope:
This International Standard specifies requirements for enclosures and other safety measures used to minimize hazards associated with the operation of balancing machines under a variety of rotor and balancing conditions. It defines different classes of protection that enclosures and other protective features have to provide and describes the limits of applicability for each class of protection. Special enclosure features, such as noise reduction, windage reduction or vacuum (which is required to spin certain rotors at the balancing speed) are not covered by this International Standard.
Document History