NEN-EN-IEC 60731

Medical-electric equipment - Dosimeters with ionization chambers as used in radiotherapy

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 200
ICS Code (Radiographic equipment): 11.040.50
ICS Code (Radiation measurements): 17.240
scope:

This standard applies to ionization chambers, and instruments using ionization chambers, which are intended for the measurement of exposure, exposure rate or related quantities in electromagnetic radiation as used in radiotherapy having characteristics within these limits: - photon energies corresponding to X-radiation generated at voltages between 10 kV and 3 MV and energies of gamma-radiation between 5 kV and 3 MeV; - exposure rates from approximately 3µ A/kg(1--2R/s) to 30 mA/kg (10² R/s); - exposures from approximately 0.3 mC/kg (1R) to 3 C/kg (104R).

Document History

September 1, 2022
Medical electrical equipment - Dosimeters with ionization chambers as used in radiotherapy
A description is not available for this item.
May 1, 2012
Medical electrical equipment - Dosimeters with ionization chambers as used in radiotherapy
This International Standard specifies the performance requirements of RADIOTHERAPY DOSIMETERS, intended for the measurement of ABSORBED DOSE TO WATER or AIR KERMA (and their rates and spatial...
October 1, 2002
Medical electrical equipment - Dosimeters with ionization chambers as used in radiotherapy
A description is not available for this item.
NEN-EN-IEC 60731
November 1, 1997
Medical-electric equipment - Dosimeters with ionization chambers as used in radiotherapy
This standard applies to ionization chambers, and instruments using ionization chambers, which are intended for the measurement of exposure, exposure rate or related quantities in electromagnetic...
Advertisement