NEN-EN-ISO 12944-2
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 2: Classification of environments
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Deals with the classification of the principal environments to which steel structures are exposed, and the corrosivity of these environments.
Document History
NEN-EN-ISO 12944-2
August 1, 1998
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 2: Classification of environments
Deals with the classification of the principal environments to which steel structures are exposed, and the corrosivity of these environments.