NEN-EN-ISO 1248
Iron oxide pigments - Specifications and methods of test
active
| Organization: | NEN |
| Publication Date: | 1 April 2008 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Paint ingredients in general): | 87.060.01 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This International Standard specifies the requirements and the corresponding methods of test for all manufactured and natura l iron oxide pigments, in dry form, suitable for general use. These pigments are identified by Colour Index Nos.1) red 101 a nd 102, yellow 42 and 43, brown 6 and 7 and black 11, and incl udes "rapid-dispersion pigments".
Document History
April 1, 2009
Iron oxide pigments - Specifications and methods of test
A description is not available for this item.
NEN-EN-ISO 1248
April 1, 2008
Iron oxide pigments - Specifications and methods of test
This International Standard specifies the requirements and the corresponding methods of test for all manufactured and natura l iron oxide pigments, in dry form, suitable for general use. These...