NEN-EN-IEC 62271-202/C11
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
October 1, 2023
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
September 1, 2022
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These...
May 1, 2015
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
NEN-EN-IEC 62271-202/C11
October 1, 2014
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
June 1, 2014
High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
NEN-EN-IEC 62271-202 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
March 1, 2007
High-voltage switchgear and controlgear - Part 202: High voltage/low voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...