NEN-ISO 105-Z07

Textiles - Tests for colour fastness - Part Z07: Determination of application solubility and solution stability of water-soluble dyes

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
ICS Code (Textiles in general): 59.080.01
scope:

Describes a method for the determination of the application solubility of water-soluble dyes in the range 40°C to 90°C and of their solution stability. The method is not intended to measure absolute solubility.

Document History

NEN-ISO 105-Z07
July 1, 1995
Textiles - Tests for colour fastness - Part Z07: Determination of application solubility and solution stability of water-soluble dyes
Describes a method for the determination of the application solubility of water-soluble dyes in the range 40°C to 90°C and of their solution stability. The method is not intended to measure absolute...
Advertisement