NEN-EN-IEC 61788-12

Superconductivity - Part 12: Matrix to superconductor volume ratio measurement - Copper to non-copper volume ratio of Nb₃Sn composite superconducting wires

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 46
ICS Code (Superconductivity and conducting materials): 29.050
scope:

Describes the test method for determining the copper to non-copper volume ratio of Cu/Nb<(inf)3?Sn wires.

Document History

October 1, 2013
Superconductivity - Part 12: Matrix to superconductor volume ratio measurement - Copper to non-copper volume ratio of Nb3Sn composite superconducting wires
This part of IEC 61788 describes a test method for determining the copper to non-copper volume ratio of Cu/Nb3Sn wires. The test method given hereunder is applicable to Nb3Sn composite...
NEN-EN-IEC 61788-12
February 1, 2003
Superconductivity - Part 12: Matrix to superconductor volume ratio measurement - Copper to non-copper volume ratio of Nb₃Sn composite superconducting wires
Describes the test method for determining the copper to non-copper volume ratio of Cu/Nb<(inf)3?Sn wires.
Advertisement