NEN-ISO 5952
Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard applies to continuously hot-rolled steel sheet (see 3.2) of structural quality having improved atmospheric corrosion resistance, also known as weather-resistant structural steel. It is produced in the grades and classes listed in Tables 1 and 2. The product is intended for applications where requirements are for mechanical properties and increased resistance to atmospheric corrosion. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. This product is commonly produced in the range of thicknesses 1,6 mm up to and including 12,5 mm and widths of 600 mm and over, in coils and cut lengths. Hot-rolled sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet. NOTE Hot-rolled sheet up to but not including 3 mm in thickness is commonly known as sheet. Hot-rolled sheet 3 mm and over in thickness is commonly known as either "sheet" or "plate". This International Standard does not cover the following steel qualities: - steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573); - steels produced on reversing mills and designated as improved atmospheric corrosion resistance (see ISO 4952); - steels designated as structural quality (see ISO 4995), or high yield strength structural quality (see ISO 4996); - steels designated as higher yield strength with improved formability (see ISO 5951).
Document History