NEN-ISO 12044
Rolling bearings - Single-row angular contact ball bearings - Chamfer dimensions for outer ring non-thrust side
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
NEN-ISO 12044 specifies chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings where the dimensions differ from those specified in ISO 15. It is applicable to bearings in the diameter series 9, 0 and 2 for contact angles up to and including 30°, and in the diameter series 2 and 3 for contact angles over 30°.
Document History
NEN-ISO 12044
May 1, 2014
Rolling bearings - Single-row angular contact ball bearings - Chamfer dimensions for outer ring non-thrust side
NEN-ISO 12044 specifies chamfer dimensions for outer ring non-thrust side of single-row angular contact ball bearings where the dimensions differ from those specified in ISO 15. It is applicable to...