NEN-EN-ISO 4796-1

Laboratory glassware - Bottles - Part 1: Screw-neck bottles

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 17
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

NEN-EN-ISO 4796-1 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles with nominal volumes ranging from 25 ml to 20 000 ml are also suitable for the preparation and storage of microbiological growth media.

Document History

NEN-EN-ISO 4796-1
February 1, 2016
Laboratory glassware - Bottles - Part 1: Screw-neck bottles
NEN-EN-ISO 4796-1 specifies a series of screw-neck bottles suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles with nominal volumes...
April 1, 2000
Laboratory glassware - Bottles - Part 1: Screw neck bottles
Specifies a series of bottles with screw neck suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also suitable for the preparation...
September 1, 1998
Laboratory glassware - Bottles - Part 1: Screw neck bottles
Specifies a series of bottles with screw neck suitable for the storage of fluid liquid and solid chemicals and reagents in general laboratory use. These bottles are also suitable for the preparation...

References

Advertisement