NEN-EN-ISO 16276-1
Corrosion protection of steel structures by protective paint systems - Assessment of, and acceptance criteria for, the adhesion/cohesion (fracture strength) of a dry film - Part 1: Pull-off testing
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
This part of ISO 16276 specifies procedures for assessing the fracture strength of a protective paint coating of any thickness on a steel substrate of thickness not less than 10 mm. The procedures given in this part of ISO 16276 are based on methods used with different types of pull-off test equipment. The results obtained using such different types of equipment are not comparable. NOTE 1 Substrates of less than 10 mm in thickness can be tested if they are strengthened by the sandwich technique (see ISO 4624) or by the nature of the structure (e.g. I-beam or backing-plate). Otherwise, test panels with a thickness of at least 10 mm coated in the same way as the structure can be used, or the method specified ISO 16276-2 can be used. This part of ISO 16276 is only applicable if a fracture strength value is specified, together with the type of test equipment and the manufacturer of the equipment. Usually, this information is included in contract documentation.
Document History