NEN-ISO 9773

Plastics - Determination of burning behaviour of flexible vertical specimens in contact with a small-flame ignition source

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This standard specifies a smallscale laboratory screening procedure for comparing the relative burning behaviour of vertically oriented thin and relatively flexible plastics specimens exposed to a low-energy-level flame ignition source. These specimens cannot be tested using method B of ISO 1210 since they distort or shrink away from the applied flame source without igniting. This method of test determines the afterflame and afterglow times of specimens. The classification system described in annex A is intended for quality control and the preselection of component materials for products. The classification established by this method of test is applicable only to the material used for the specimens.

Document History

NEN-ISO 9773
May 1, 1992
Plastics - Determination of burning behaviour of flexible vertical specimens in contact with a small-flame ignition source
This standard specifies a smallscale laboratory screening procedure for comparing the relative burning behaviour of vertically oriented thin and relatively flexible plastics specimens exposed to a...
Advertisement