NEN-EN-IEC 61300-3-5

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-5: Examination and measurements - Wavelength dependece of attenuation

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

To measure the wavelength dependence of the attenuation of a single mode fibre optic device under test (DUT) when it is inserted into a fibre optic cable (for branching devices, except dense wavelength division multiplexing (DWDM) components, it can also be used to measure the wavelength dependence of coupling ratio).

Document History

NEN-EN-IEC 61300-3-5
March 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-5: Examination and measurements - Wavelength dependece of attenuation
To measure the wavelength dependence of the attenuation of a single mode fibre optic device under test (DUT) when it is inserted into a fibre optic cable (for branching devices, except dense...

References

Advertisement