NEN-EN-IEC 60034-18-22

Rotating electrical machines - Part 18-22: Functional evaluation of insulation systems - Test procedures for wire-wound windings - Classification of changes and insulation component substitution

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 28
ICS Code (Rotating machinery in general): 29.160.01
ICS Code (Electrical insulation in general): 29.080.01
scope:

Gives test procedures for the thermal evaluation and classification of changes and insulation component substitution in insulation systems used or proposed for use in a proven insulation systems used in wire-wound windings. The test procedures are comparative in that the performance of a candidate system is compared to that of a reference system which has previously been proved by experience or has been evaluated by one of the procedures given in IEC 60034-18-21 and to which the change or substitution is intended.

Document History

NEN-EN-IEC 60034-18-22
May 1, 2001
Rotating electrical machines - Part 18-22: Functional evaluation of insulation systems - Test procedures for wire-wound windings - Classification of changes and insulation component substitution
Gives test procedures for the thermal evaluation and classification of changes and insulation component substitution in insulation systems used or proposed for use in a proven insulation systems used...
Advertisement