NEN-EN-IEC 61850-7-410/A1

Communication networks and systems for power utility automation - Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 47
ICS Code (Telecontrol. Telemetering): 33.200

Document History

NEN-EN-IEC 61850-7-410/A1
February 1, 2016
Communication networks and systems for power utility automation - Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
A description is not available for this item.
April 1, 2013
Communication networks and systems for power utility automation - Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
This part of IEC 61850 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower plant.
December 1, 2007
Communication networks and systems for power utility automation - Part 7-410: Hydroelectric power plants - Communication for monitoring and control
IEC 61850-7-410 is part of the IEC 61850 series. This part of IEC 61850 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower...
Advertisement