NEN-ISO/IEC 19460

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Single Step Call Transfer supplementary service

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 56
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated Network services eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). SS-SSCT is a supplementary service which enables a user, user A, to transform an existing call between user A and user B into a new call between user B and a user C whereby user A does not have a call established with user C prior to call transfer. The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 19459. The signalling protocol for SS-SSCT operates on top of the signalling protocol for basic circuit witched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between Single Step Call Transfer and other supplementary services and ANFs. This International Standard is applicable to PINXs which can interconnect to form a PISN.

Document History

NEN-ISO/IEC 19460
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Single Step Call Transfer supplementary service
This International Standard specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated...
June 1, 2001
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Single Step Call Transfer Supplementary Service
Specifies the signalling protocol for the support of the Single Step Call Transfer supplementary service (SS-SSCT) at the Q reference point between Private Integrated Services Network (PISN).
Advertisement