NEN-ISO 6722-1
Road vehicles - Unscreened low-tension cables - Part 1: Test methods
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
Specifies the test methods for unscreened single-core low-tension cables (nominal system voltage of 50 V (r.m.s.) or less) used in road vehicle applications. It also applies to the individual cores in multi-core cables. Depending on the environmental temperature, six cable classes are defined: - class A: -40°C to + 85°C;- class B: -40°C to + 100°C;- class C: -40°C to + 125°C;class D: -40°C to + 155°C;class E: -40°C to + 175°C;class F: -40°C to + 200°C.
Document History