NEN-EN-IEC 60584-3

Thermocouples - Part 3: Extension and compensating cables - Tolerances and identification system

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 30
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This part of IEC 60584 specifies manufacturing tolerances for extension and compensating cables (other than mineral insulated cables) provided directly to users of industrial processes. These tolerances are determined with respect to the e.m.f.-temperature relationship of Part 1 of the standard. The method for identification of insulated thermocouple extension and compensating cables other than mineral insulated cables is described. Furthermore, requirements for extension and compensating cables for use in industrial process control are specified.

Document History

April 1, 2021
Thermocouples - Part 3: Extension and compensating cables - Tolerances and identification system
It is necessary for thermocouple temperature measurement that the electro-motive force (abbreviated as e.m.f. hereafter) of the thermocouple circuit is precisely measured by a measuring instrument. A...
NEN-EN-IEC 60584-3
February 1, 2008
Thermocouples - Part 3: Extension and compensating cables - Tolerances and identification system
This part of IEC 60584 specifies manufacturing tolerances for extension and compensating cables (other than mineral insulated cables) provided directly to users of industrial processes. These...
Advertisement