NEN-EN 50291-1

Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 24
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation in domestic premises. The apparatus may be mains or battery powered. Such apparatus is intended to warn of an accumulation of CO, enabling the occupant to react before being exposed to significant risk. Additional requirements for apparatus to be used in recreational vehicles and similar premises are specified in EN 50291-2. NOTE For caravan holiday homes EN 50291-1 applies. This European Standard specifies two types of apparatus, these are • type A - to provide a visual and audible alarm and an executive action in the form of an output signal that can be used to actuate directly or indirectly a ventilation or other ancillary device, and • type B - to provide a visual and audible alarm only. This European Standard excludes apparatus - for the detection of combustible gases, other than carbon monoxide itself (see EN 50194-1), - for the detection of CO in industrial installations (see EN 45544-1, EN 45544-2 and EN 45544-3) or commercial premises, - for CO measurement for smoke and fire detection.

Document History

January 1, 2021
Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
A description is not available for this item.
May 1, 2018
Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation...
January 1, 2017
Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation...
March 1, 2014
Gas detectors - Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
prEN 50291-1 specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation in...
June 1, 2012
Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
A description is not available for this item.
June 1, 2010
Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation...
NEN-EN 50291-1
June 1, 2008
Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated carbon monoxide gas detection apparatus, designed for continuous operation...
Advertisement