NEN-ISO 3949

Plastics hoses and hose assemblies - Thermoplastics, textile-reinforced, hydraulic type

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1990
Status: inactive
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement, the design working pressure ranges for which are indicated in table 2. The hoses are suitable for use with petroleum-, water- and synthetic-based hydraulic fluids within a temperature range of -40 ° C to + 100° C. Operating temperatures in excess of + 100 ° C may materially reduce the life of the hose.

Document History

NEN-ISO 3949
June 1, 1990
Plastics hoses and hose assemblies - Thermoplastics, textile-reinforced, hydraulic type
This International Standard specifies requirements for two types of thermoplastics hoses with textile reinforcement, the design working pressure ranges for which are indicated in table 2. The hoses...
Advertisement