NEN-EN-ISO 11664-1

Colorimetry - Part 1: CIE standard colorimetric observers

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 46
ICS Code (Colours and measurement of light): 17.180.20
scope:

This International Standard specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. a) Colour-matching functions for the CIE 1931 standard colorimetric observer This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense from about 1° to about 4°, for vision at photopic levels of adaptation. b) Colour-matching functions for the CIE 1964 standard colorimetric observer This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense greater than about 4°, for vision at sufficiently high photopic levels and with spectral power distributions such that no participation of the rod receptors of the retina is to be expected.

Document History

NEN-EN-ISO 11664-1
April 1, 2011
Colorimetry - Part 1: CIE standard colorimetric observers
This International Standard specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. a) Colour-matching functions for the CIE 1931 standard...

References

Advertisement