NEN-ISO 7267-1

Rubber-covered rollers - Determination of apparent hardness - Part 1: IRHD method

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 16
ICS Code (Other rubber and plastics products): 83.140.99
scope:

NEN-ISO 7267-1 specifies a method for the determination of the apparent hardness, expressed in International Rubber Hardness Degrees (IRHD), of vulcanized- or thermoplastic-rubber roller covers. The method is similar in principle to the methods used for the determination of the hardness of rubber in ISO 48 in that it consists essentially of measuring the depth of penetration of a spherical indentor operating under a specified force. The apparatus used is similar to that described in ISO 48, having a base specifically designed for application to roller covers and similar curved surfaces.

Document History

NEN-ISO 7267-1
August 1, 2017
Rubber-covered rollers - Determination of apparent hardness - Part 1: IRHD method
NEN-ISO 7267-1 specifies a method for the determination of the apparent hardness, expressed in International Rubber Hardness Degrees (IRHD), of vulcanized- or thermoplastic-rubber roller covers. The...
August 1, 2008
Rubber-covered rollers - Determination of apparent hardness - Part 1: IRHD method
This part of ISO 7267 specifies a method for the determination of the apparent hardness, expressed in International Rubber Hardness Degrees (IRHD), of vulcanized- or thermoplastic-rubber roller...
July 1, 1997
Rubber-covered rollers - Determination of apparent hardness - Part 1: IRHD method
Specifies a method for the determination of the apparent hardness of vulcanized or thermoplastic rubber roller covers, expressed in International Rubber Hardness Degrees (IRHD). The method is similar...
Advertisement