NEN-EN-ISO 13696
Optics and optical instruments - Test methods for radiation scattered by optical components
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
Defines procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward scattering and backward scattering of the total scattering to an optical component. Is applicable to coated and uncoated optical components with optical surfaces that have a radius of curvature of more than 10 m. The wavelength range includes the ultraviolet, the visible and the infrared spectral region.
Document History