NEN-ISO/IEC 29341-9-12
Information technology – UPnP Device Architecture – Part 9-12: Imaging Device Control Protocol – Print Basic Service
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: • Printing This service template does not address: • Faxing
Document History
NEN-ISO/IEC 29341-9-12
February 1, 2009
Information technology – UPnP Device Architecture – Part 9-12: Imaging Device Control Protocol – Print Basic Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: • Printing This service template does not address: • Faxing