NEN-ISO 4017

Hexagon head screws - Product grades A and B

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 6
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Steel structures): 91.080.13
scope:

This Standard gives specifications for hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10d or 150 mm, whichever is shorter, and product B for threads over M24 or nominal lengths over 10d or 150 mm, whichever is shorter . This type of product is the same as that covered by ISO 4014 with the exception of threading up to the head and nominal length up to and including 200 mm as popular lengths. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506 and ISO 4759-1.

Document History

NEN-ISO 4017
February 1, 1992
Hexagon head screws - Product grades A and B
This Standard gives specifications for hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10d or...

References

Advertisement