NEN-ISO 16589-4

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 4: Performance test procedures

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 26
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

Describes seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylenene (PTFE). It is complementary to ISO 6194 which covers elastomeric seals. This part specifies general performance tests which can be used for seal qualification purposes. Materials quality control, dynamic testing, and supplementary low temperature testing requirements are covered.

Document History

April 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 4: Performance test procedures
ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
NEN-ISO 16589-4
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 4: Performance test procedures
Describes seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylenene (PTFE). It is complementary to ISO 6194...
Advertisement