NEN-EN-IEC 61755-2-2
Fibre optic connector optical interfaces - Part 2-2: Optical interface standard single mode angled physically contacting fibres
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The document defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres. Performance grades are classified into four categories for attenuation and one for return loss measurements.
Document History
November 1, 2022
Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres - Part 2-2: Connection parameters of dispersion unshifted physically contacting fibres - Angled
This part of IEC 61755 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
NEN-EN-IEC 61755-2-2
January 1, 2007
Fibre optic connector optical interfaces - Part 2-2: Optical interface standard single mode angled physically contacting fibres
The document defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres....