NEN-ISO 1893
Refractory products - Determination of refractoriness-under-load (differential-with rising temperature)
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1990 |
| Status: | inactive |
| ICS Code (Refractories): | 81.080 |
scope:
This International Standard specifies a method for determining the deformation of a refractory or product subjected to a constant load under conditions of progressively rising temperature, or "refractoriness under load" - differential method, with rising temperature. The test may be carried out up to a maximum temperature of 1700 °C.
Document History
September 1, 2007
Refractory products - Determination of refractoriness under load - Differential method with rising temperature
This International Standard specifies a method for determining the deformation of dense and insulating shaped refractory products, when subjected to a constant load under conditions of progressively...
April 1, 2005
Refractory products - Determination of refractoriness-under-load - Differential method with rising temperature
This International Standard specifies a method for determining the deformation of dense and insulating shaped refractory products, subjected to a constant load under conditions of progressively...
NEN-ISO 1893
March 1, 1990
Refractory products - Determination of refractoriness-under-load (differential-with rising temperature)
This International Standard specifies a method for determining the deformation of a refractory or product subjected to a constant load under conditions of progressively rising temperature, or...