NEN-ISO 17267

Intelligent transport systems - Navigation systems - Application programming interface (API)

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 148
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies an application programming interface (API) for navigation systems. It specifies the data that may be retrieved from the map database and defines the interface for access. This International Standard specifies a set of function calls. It also specifies the design of the API and gives examples of its intended use. Furthermore, it gives the criteria to determine whether a data access library is in accordance with this International Standard. This International Standard is applicable to the following functional categories of navigation applications: - positioning; - route planning; - route guidance; - map display; - address location; - services and point of interest (POI) information access.

Document History

NEN-ISO 17267
November 1, 2009
Intelligent transport systems - Navigation systems - Application programming interface (API)
This International Standard specifies an application programming interface (API) for navigation systems. It specifies the data that may be retrieved from the map database and defines the interface...
Advertisement