NEN-EN-IEC 60512-11-7
Connectors voor electronic equipment - Tests and measurements - Part 11-7: Climatic tests - Test 11g: Flowing mixed gas corrosion test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Defines a standard test method to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.
Document History
NEN-EN-IEC 60512-11-7
October 1, 2003
Connectors voor electronic equipment - Tests and measurements - Part 11-7: Climatic tests - Test 11g: Flowing mixed gas corrosion test
Defines a standard test method to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.