NEN - NVN 11400-0

Wind turbines - Part 0: Criteria for type-certification - Technical criteria

active
Organization: NEN
Publication Date: 1 April 1999
Status: active
Page Count: 97
ICS Code (Wind turbine energy systems): 27.180
scope:

The certification criteria deal with safety philosophy, quality assurance and engineering integrity and specify requirements for the safety of wind turbines, including design, installation, maintenance, and operation under specified environmental conditions. The purpose is to provide the appropriate level of protection against damage from all hazards from these systems during their planned lifetime. The criteria apply to factory-made, mass-produced, electricity-producing wind turbines connected to the electrical power network which have a horizontal axis and a rotor swept area equal to or larger than 40 m².

Document History

February 1, 2005
Wind turbines - Part 0: Criteria for type-certification - Technical criteria
A description is not available for this item.
NVN 11400-0
April 1, 1999
Wind turbines - Part 0: Criteria for type-certification - Technical criteria
The certification criteria deal with safety philosophy, quality assurance and engineering integrity and specify requirements for the safety of wind turbines, including design, installation,...

References

Advertisement