NEN - NPR-CEN/TR 14568

EN 54 - Fire detection and fire alarm systems - Interpretation of specific clauses of EN 54-2:1997

active, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: active
Page Count: 14
ICS Code (Fire protection): 13.220.20
scope:

This Technical Report provides additional information on the requirements of the European Standard EN 54-2:1997, in order to avoid misinterpretations of the clauses and to improve the understanding of the requirements of the standard. The interpretations are produced in the form of a table where in the first column the clauses of EN 54-2:1997 are listed for which an interpretation is considered necessary. In the second column the subject and in the third column the interpretation is given.

Document History

NPR-CEN/TR 14568
September 1, 2003
EN 54 - Fire detection and fire alarm systems - Interpretation of specific clauses of EN 54-2:1997
This Technical Report provides additional information on the requirements of the European Standard EN 54-2:1997, in order to avoid misinterpretations of the clauses and to improve the understanding...
Advertisement