NEN-EN-IEC 60077-3
Railway applications - Electric equipment for rolling stock - Part 3: Rules for DC circuit-breakers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
In addition to the general requirements of IEC 60077-2, it gives the rules for circuit-breakers, the main contacts of which are to be connected to d.c. power and/or auxiliary circuits. The nominal voltage of these circuits does not exceed 3 000 V d.c. according to IEC 60850.
Document History
NEN-EN-IEC 60077-3
June 1, 2002
Railway applications - Electric equipment for rolling stock - Part 3: Rules for DC circuit-breakers
In addition to the general requirements of IEC 60077-2, it gives the rules for circuit-breakers, the main contacts of which are to be connected to d.c. power and/or auxiliary circuits. The nominal...