NEN-EN 3976

Aerospace series - Titanium and titanium alloys - Test method - Chemical analysis for the determination of hydrogen content

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 17
ICS Code (Titanium): 49.025.30
scope:

This standard specifies the requirements for chemical analysis using Inert Gas Fusion Thermal Conductivity Method for the determination of the hydrogen content of titanium and titanium alloys for aerospace applications. The method applies to hydrogen contents ranging from several micrograms per gram to several hundreds of micrograms per gram. It shall be applied when referred to in the EN technical specification or material standard unless otherwise specified on the drawing, order or inspection schedule.

Document History

NEN-EN 3976
January 1, 2007
Aerospace series - Titanium and titanium alloys - Test method - Chemical analysis for the determination of hydrogen content
This standard specifies the requirements for chemical analysis using Inert Gas Fusion Thermal Conductivity Method for the determination of the hydrogen content of titanium and titanium alloys for...
Advertisement