NEN-ISO 18186

Freight containers - RFID cargo shipment tag system

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 18
ICS Code (General purpose containers): 55.180.10
scope:

This International Standard is applicable to freight containers as defined in ISO 668 as well as other associated containers and transport equipment. This International Standard defines how freight container logistic transparency and efficiency can be improved through use of an RFID cargo shipment tag system and an Internet-based software package. Such an RFID cargo shipment tag system can co-exist with, but is separate from, a container security and identification RFID framework using container "license plate" tags, described in ISO 10374 and ISO/TS 10891, and electronic seals ("e-seals"), described in ISO 18185 (all parts). In all cases, operation of and information from ISO/TS 10891 and ISO 18185 devices is independent from the operation and information of the cargo shipment tag and information from these devices is passed in discrete messages that are not routed via the RFID cargo shipment tag.

Document History

NEN-ISO 18186
December 1, 2011
Freight containers - RFID cargo shipment tag system
This International Standard is applicable to freight containers as defined in ISO 668 as well as other associated containers and transport equipment. This International Standard defines how freight...

References

Advertisement