NEN-EN-ISO/IEC 11172-3
Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbits/s - Part 3: Audio
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | active |
| Page Count: | 162 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
Specifies the coded representation of high quality audio for storage media and the method for decoding of high quality audio signals. Is intended for application to digital storage media providing a total continuous transfer rate of about 1,5 Mbits/s for both auidio and video bitstreams, such as CD, DAT and magnetic hard disc, and for sampling rates of 32 kHz, 44,1 kHz, and 48 kHz.
Document History
NEN-EN-ISO/IEC 11172-3
April 1, 1995
Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbits/s - Part 3: Audio
Specifies the coded representation of high quality audio for storage media and the method for decoding of high quality audio signals. Is intended for application to digital storage media providing a...