NEN-EN-ISP 10613-3

Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 3: CSMA/CD LAN subnetwork-dependent, media-dependent requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 24
ICS Code (Multilayer applications): 35.100.05
scope:

Is applicable to interworking units concerned with operating in the open systems interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a network relay function for the connectionless-mode network service. This part specifies requirements that are applicable to an interworking unit attched to an ISO/IEC 8802-3 CSMA/CD LAN subnetwork. Applies only to communications over those subnetworks which are ISO/IEC 8802-3 CSMA/CD LANs.

Document History

NEN-EN-ISP 10613-3
February 1, 1996
Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 3: CSMA/CD LAN subnetwork-dependent, media-dependent requirements
Is applicable to interworking units concerned with operating in the open systems interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a...
Advertisement