NEN-EN-ISO 8362-1/A1

Injection containers and accessories - Part 1: Injection vials made of glass tubing

inactive
Organization: NEN
Publication Date: 1 January 2016
Status: inactive
Page Count: 15
ICS Code (Transfusion, infusion and injection equipment): 11.040.20

Document History

November 1, 2019
Injection containers and accessories - Part 1: Injection vials made of glass tubing
This document specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance...
NEN-EN-ISO 8362-1/A1
January 1, 2016
Injection containers and accessories - Part 1: Injection vials made of glass tubing
A description is not available for this item.
January 1, 2010
Injection containers and accessories - Part 1: Injection vials made of glass tubing
This part of ISO 8362 specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the...
July 1, 2004
Injection containers accessories - Part 1: Injection vials made of glass tubing
This part of ISO 8362 specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the...
December 9, 1997
Injection containers for injectables and accessoires - Part 1: Injection vials made of glass tubing
Specification for form, dimensions, material, designations, performance and capacity of injection vails made of colourless or amber-coloured glass tubing which are used for packaging, storage or...
Advertisement