NEN - NPR-IEC/TR 60977

Medical electrical equipment - Medical electron accelerators - Guidelines for functional performance characteristics

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 74
ICS Code (Radiographic equipment): 11.040.50
scope:

This technical report applies to medical ELECTRON ACCELERATORS when used, for therapy purposes, in human medical practice. This technical report applies to medical ELECTRON ACCELERATORS which deliver a RADIATION BEAM of either X-RADIATION or ELECTRON RADIATION with NOMINAL ENERGIES in the range 1 MeV to 50 MeV at maximum ABSORBED DOSE RATES between 0,001 Gy s-1 and 1 Gy s-1 at 1 m from the RADIATION SOURCE and at NORMAL TREATMENT DISTANCES between 50 cm and 200 cm from the RADIATION SOURCE.

Document History

NPR-IEC/TR 60977
August 1, 2008
Medical electrical equipment - Medical electron accelerators - Guidelines for functional performance characteristics
This technical report applies to medical ELECTRON ACCELERATORS when used, for therapy purposes, in human medical practice. This technical report applies to medical ELECTRON ACCELERATORS which deliver...
June 1, 2000
Medical electrical equipment - Medical electron accelerators in the range 1 MeV to 50 MeV - Guidelines for functional performance characteristics
This report contains recommended guidelines for manufacturers and users and gives, additionally, permissible deviations for type tests. It should be read in conjunction with IEC 976.
June 1, 2000
Medical electrical equipment - Medical electron accelerators in the range 1 MeV to 50 MeV - Guidelines for functional performance characteristics
A description is not available for this item.
Advertisement